4-1625999-4 -- HSC100 68R 5% AMP - TE CONNECTIVITY
TE Connectivity
Hsc100 68R 5% Amp - Te Connectivity
4-1625999-4
Description
HSC100 68R 5%
Description
HSC100 68R 5%
Suppliers
Hsc100 68R 5% Amp - Te Connectivity
36AC4440
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4440 |
|
Product Name
|
Hsc100 68R 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details