Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090774-4-1625966-6
Resistance: 820 Ω
Power Rating: 16 W
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 4-1625966-6HSA10820R
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090774-4-1625966-6 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4-1625966-6 |