TE Connectivity Through-Hole Resistors 4-1625890-8

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.9K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.9K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 4-1625890-8 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
4-1625890-8
Through-Hole Resistors 4-1625890-8
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 2 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 3.9K Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ] Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 16 x 5.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 2
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 3.9K

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 235 DEGC  [-67 - 455 DEGF ]
  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
4-1625890-8
Resistors 4-1625890-8
2W SM M/OX 5% 3K9

2W SM M/OX 5% 3K9

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 4-1625890-8 4-1625890-8
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers