4-1625890-2 -- 2W SM M/OX 5% 33K AMP - TE CONNECTIVITY
TE Connectivity
2W Sm M/ox 5% 33K Amp - Te Connectivity
4-1625890-2
Description
2W SM M/OX 5% 33K
Description
2W SM M/OX 5% 33K
Suppliers
2W Sm M/ox 5% 33K Amp - Te Connectivity
42AJ3738
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3738 |
|
Product Name
|
2W Sm M/ox 5% 33K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 240.0 amps
View Details
3 suppliers