TE Connectivity Through-Hole Resistors 4-1625876-0

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : -600 - 200
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : -600 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 4-1625876-0 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
4-1625876-0
Through-Hole Resistors 4-1625876-0
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 9.5 x 3.6 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.5K Voltage Rating (V) : 350 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Composition Product Type : Fixed Resistor Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 125 Temperature Coefficient (PPMC) : -600 - 200

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 9.5 x 3.6

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.5K
  • Voltage Rating (V) : 350

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Carbon Composition
  • Product Type : Fixed Resistor
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
  • Temperature Coefficient (PPMC) : -600 - 200
Buy Now
Res, 1K5, 0.5W, Axial,carbon Composition Neohm Te Connectivity - 75AJ0160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.5W, Axial,carbon Composition Neohm Te Connectivity
75AJ0160
Res, 1K5, 0.5W, Axial,carbon Composition Neohm Te Connectivity 75AJ0160
RES, 1K5, 0.5W, AXIAL,CARBON COMPOSITION

RES, 1K5, 0.5W, AXIAL,CARBON COMPOSITION

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4-1625876-0 75AJ0160
Product Name Through-Hole Resistors Res, 1K5, 0.5W, Axial,carbon Composition Neohm Te Connectivity
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
Temperature Coefficient -600 to 200 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers