TE Connectivity Surface Mount Resistors 4-1625827-3

Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.4 x 3.2 x .6 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 2512 Product Type : Fixed Resistor Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.4 x 3.2 x .6 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 2512 Product Type : Fixed Resistor Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 4-1625827-3 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
4-1625827-3
Surface Mount Resistors 4-1625827-3
Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 6.4 x 3.2 x .6 Electrical Characteristics Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : 1 Resistance Class : Up to 1kω Resistance Value (OHM) : .01 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Foil Package Size Code : 2512 Product Type : Fixed Resistor Resistor Type : Low Ohmic Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±75

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 6.4 x 3.2 x .6

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : 1
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .01

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Foil
  • Package Size Code : 2512
  • Product Type : Fixed Resistor
  • Resistor Type : Low Ohmic Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±75
Buy Now
Res, 0R01, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity - 01AH2226 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
01AH2226
Res, 0R01, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity 01AH2226
RES, 0R01, 1W, 2512, METAL FOIL; Resistance:0.01ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R01, 1W, 2512, METAL FOIL; Resistance:0.01ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4-1625827-3 01AH2226
Product Name Surface Mount Resistors Res, 0R01, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details