4-1625826-2 -- TL2B R018 1% 4K RL AMP - TE CONNECTIVITY
TE Connectivity
Tl2B R018 1% 4K Rl Amp - Te Connectivity
4-1625826-2
Description
TL2B R018 1% 4K RL
Description
TL2B R018 1% 4K RL
Suppliers
Tl2B R018 1% 4K Rl Amp - Te Connectivity
36AC4418
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4418 |
|
Product Name
|
Tl2B R018 1% 4K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers