TE Connectivity Chokes 4-1624116-9

Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Impedance (OHM) : 30 Product Type Features Package Size Code : 0603
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Impedance (OHM) : 30 Product Type Features Package Size Code : 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 4-1624116-9 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 3000 DC Resistance (OHM) : .03 Impedance (OHM) : 30 Product Type Features Package Size Code : 0603

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .8 x .8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 3000
  • DC Resistance (OHM) : .03
  • Impedance (OHM) : 30

Product Type Features


  • Package Size Code : 0603
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 4-1624116-9
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
High Frequency & RF Inductors - 1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers