4-1624113-5 -- 3650 2A 91NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 2A 91Nh 5% 2K Rl Amp - Te Connectivity
4-1624113-5
Description
3650 2A 91nH 5% 2K RL
Description
3650 2A 91nH 5% 2K RL
Suppliers
3650 2A 91Nh 5% 2K Rl Amp - Te Connectivity
36AC4414
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4414 |
|
Product Name
|
3650 2A 91Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details