Dimensions Product Height : .61 MM [.024 INCH ] Product Length : 1.27 MM [.05 INCH ] Product Width : .76 MM [.029 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 480 DC Resistance (OHM) : .202 Inductance (MICHEN) : .019 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 3.04
Other Inductor Quality Factor : 24
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
- Product Height : .61 MM [.024 INCH ]
- Product Length : 1.27 MM [.05 INCH ]
- Product Width : .76 MM [.029 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 480
- DC Resistance (OHM) : .202
- Inductance (MICHEN) : .019
- Passive Component Tolerance (PCT) : 5
- Self Resonant Frequency (GHZ) : 3.04
Other
- Inductor Quality Factor : 24
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
- Inductor Type : High Frequency
- Package Size Code : 0402
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]