4-1624112-4 -- 3650 0402 16NH 5% 2K RL AMP - TE CONNECTIVITY
TE Connectivity
3650 0402 16Nh 5% 2K Rl Amp - Te Connectivity
4-1624112-4
Description
3650 0402 16nH 5% 2K RL
Description
3650 0402 16nH 5% 2K RL
Suppliers
3650 0402 16Nh 5% 2K Rl Amp - Te Connectivity
42AJ3734
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3734 |
|
Product Name
|
3650 0402 16Nh 5% 2K Rl Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details