4-1623933-5 -- CFR50 5% 56R AMP - TE CONNECTIVITY
TE Connectivity
Cfr50 5% 56R Amp - Te Connectivity
4-1623933-5
Suppliers
Cfr50 5% 56R Amp - Te Connectivity
75AC8683
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8683 |
|
Product Name
|
Cfr50 5% 56R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Geometry
Right Angle
View Details
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details