4-1623931-7 -- CFR25 5% 560R AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 560R Amp - Te Connectivity
4-1623931-7
Description
CFR25 5% 560R
Description
CFR25 5% 560R
Suppliers
Cfr25 5% 560R Amp - Te Connectivity
75AC8679
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC8679 |
|
Product Name
|
Cfr25 5% 560R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details