4-1623930-1 -- CFR25 5% 1R0 AMP - TE CONNECTIVITY
TE Connectivity
Cfr25 5% 1R0 Amp - Te Connectivity
4-1623930-1
Suppliers
Cfr25 5% 1R0 Amp - Te Connectivity
36AC4405
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4405 |
|
Product Name
|
Cfr25 5% 1R0 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details