4-1623925-6 -- CFR100 5% 680K AMP - TE CONNECTIVITY
TE Connectivity
Cfr100 5% 680K Amp - Te Connectivity
4-1623925-6
Description
CFR100 5% 680K
Description
CFR100 5% 680K
Suppliers
Cfr100 5% 680K Amp - Te Connectivity
36AC4400
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4400 |
|
Product Name
|
Cfr100 5% 680K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details