TE Connectivity Through-Hole Resistors 4-1623771-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 5.6 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 5.6 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 4-1623771-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
4-1623771-3
Through-Hole Resistors 4-1623771-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 13 x 5.7 Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 5.6 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±200

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 13 x 5.7

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 3
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 5.6

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
Resistors - 4-1623771-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
4-1623771-3
Resistors 4-1623771-3
C3A 5R6 5% AMMO PK

C3A 5R6 5% AMMO PK

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 4-1623771-3 4-1623771-3
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 5.6 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers