4-1623750-9 -- ER58 R47 5% AMMO AMP - TE CONNECTIVITY
TE Connectivity
Er58 R47 5% Ammo Amp - Te Connectivity
4-1623750-9
Description
ER58 R47 5% AMMO
Description
ER58 R47 5% AMMO
Suppliers
Er58 R47 5% Ammo Amp - Te Connectivity
36AC4398
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC4398 |
|
Product Name
|
Er58 R47 5% Ammo Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details