Body Features Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 19 x 7
Electrical Characteristics Operating Voltage (V) : 400 Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 2 Resistance Class : Up to 1kω Resistance Value (OHM) : 27
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Ceramic Composition Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ] Temperature Coefficient (PPMC) : ±900
Body Features
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 19 x 7
Electrical Characteristics
- Operating Voltage (V) : 400
- Passive Component Tolerance (PCT) : 10
- Power Rating (WATT) : 2
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 27
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Ceramic Composition
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
- Temperature Coefficient (PPMC) : ±900