TE Connectivity Electromechanical Relays & Contactors 4-1618415-5

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1618415-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1618415-5
Electromechanical Relays & Contactors 4-1618415-5
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Dimensions Coil Wire Length : 381 MM  [15 INCH ] Wire Size (MMSQ) : .3 Wire Size (AWG) : 22 Electrical Characteristics Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 150 Contact Switching Voltage (Max) (VDC) : 600 Mechanical Attachment Product Mount Type : Chassis Mount Torque (Main) (INLBS) : 30 - 40 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Packaging Features Packaging Method : Individual Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : M5 Bolt

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form A, SPST-NO
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Dimensions


  • Coil Wire Length : 381 MM  [15 INCH ]
  • Wire Size (MMSQ) : .3
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Coil Resistance (OHM) : 50
  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 150
  • Contact Switching Voltage (Max) (VDC) : 600

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Torque (Main) (INLBS) : 30 - 40

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Packaging Features


  • Packaging Method : Individual

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M5 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1618415-5
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393779-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393210-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
4 suppliers