TE Connectivity Protective Relays 4-1618112-7

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 4-1618112-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
4-1618112-7
Protective Relays 4-1618112-7
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Type of Control : Potentiometer Adjustable Dimensions Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ] Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 440 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Drop-Out Product Type Features Phase : Single Product Type : Relay Protection Function : Undervoltage Relay Type : Protective Relay Time Delay : With Signal Characteristics Frequency Adjustment (HZ) : 50 - 400 Usage Conditions Operating Temperature Range (DEGC) : -20 - 65

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5
  • Type of Control : Potentiometer Adjustable

Dimensions


  • Dimensions (L x W x H) (Approximate) : 88.9 x 98.29 x 76.2 MM  [3.5 x 3.87 x 3 INCH ]

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 440

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Operation/Application


  • Mode of Operation : Adjustable Drop-Out

Product Type Features


  • Phase : Single
  • Product Type : Relay
  • Protection Function : Undervoltage
  • Relay Type : Protective Relay
  • Time Delay : With

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 65
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1618112-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data