TE Connectivity Protective Relays 4-1618103-7

Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote
Description
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 4-1618103-7 - TE Connectivity
Berwyn, PA, United States
Protective Relays
4-1618103-7
Protective Relays 4-1618103-7
Contact Features Contact Arrangement : 1 N.C & 1 N.O Contact Current Rating (AMP) : 5 Dimensions Product Height : 88.9 MM  [3.5 INCH ] Product Length : 127 MM  [5 INCH ] Product Width : 139.7 MM  [5.5 INCH ] Electrical Characteristics Input Voltage (VDC) : 26 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Termination Features Relay Connection Type : Terminals Terminal Configuration : Screw Terminals

Contact Features


  • Contact Arrangement : 1 N.C & 1 N.O
  • Contact Current Rating (AMP) : 5

Dimensions


  • Product Height : 88.9 MM  [3.5 INCH ]
  • Product Length : 127 MM  [5 INCH ]
  • Product Width : 139.7 MM  [5.5 INCH ]

Electrical Characteristics


  • Input Voltage (VDC) : 26

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Termination Features


  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1618103-7
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Signal Relays - 1422007-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Mid-Range Relays - 1-1617804-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
TO-5/.100 Grid Relays - 1-1617566-3 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 40 volts
View Details