TE Connectivity Protective Relays 4-1618065-3

Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 575 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500
Request a Quote
Description
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 575 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Protective Relays - 4-1618065-3 - TE Connectivity
Berwyn, PA, United States
Protective Relays
4-1618065-3
Protective Relays 4-1618065-3
Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Electrical Characteristics Actuating System : AC Protective Relay Input Voltage (VAC) : 575 Mechanical Attachment Protective Relay Mounting Type : Flanged Operation/Applicatio n Mode of Operation : Adjustable Pick-Up Product Type Features Phase : Three Product Type : Relay Protection Function : Paralleling, Dead Bus Type Relay Type : Protective Relay Time Delay : Without Signal Characteristics Frequency Adjustment (HZ) : 50 - 500

Contact Features


  • Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C
  • Protective Relay Contact Arrangement : 1 N.C & 1 N.O
  • Protective Relay Contact Current Rating (AMP) : 5

Electrical Characteristics


  • Actuating System : AC
  • Protective Relay Input Voltage (VAC) : 575

Mechanical Attachment


  • Protective Relay Mounting Type : Flanged

Operation/Application


  • Mode of Operation : Adjustable Pick-Up

Product Type Features


  • Phase : Three
  • Product Type : Relay
  • Protection Function : Paralleling, Dead Bus Type
  • Relay Type : Protective Relay
  • Time Delay : Without

Signal Characteristics


  • Frequency Adjustment (HZ) : 50 - 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1618065-3
Product Name Protective Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1422031-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
TO-5/.100 Grid Relays - 1-1617573-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 36 volts
View Details