Contact Features Contact Arrangement : 4 Form C, 4PDT, 4 C/O Contact Current Rating (AMP) : 2
Electrical Characteristics Actuating System : DC Coil Magnetic System : Latching, Polarized, Bistable Coil Power Rating DC (MILW) : 973 Coil Resistance (OHM) : 37 Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode Coil Voltage Rating (VDC) : 6 Input Voltage (VDC) : 6 Shock Resistance : 150G's, 11ms Vibration Resistance : 30G's, 10 - 3000Hz
Mechanical Attachment Product Mount Type : Printed Circuit Board
Product Type Features Enclosure Type : Hermetically Sealed
Termination Features Relay Connection Type : PCB Pins
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Contact Features
- Contact Arrangement : 4 Form C, 4PDT, 4 C/O
- Contact Current Rating (AMP) : 2
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Latching, Polarized, Bistable
- Coil Power Rating DC (MILW) : 973
- Coil Resistance (OHM) : 37
- Coil Special Features : Coil Suppression Diode, Coil Polarity Protection Diode
- Coil Voltage Rating (VDC) : 6
- Input Voltage (VDC) : 6
- Shock Resistance : 150G's, 11ms
- Vibration Resistance : 30G's, 10 - 3000Hz
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Product Type Features
- Enclosure Type : Hermetically Sealed
Termination Features
- Relay Connection Type : PCB Pins
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125