Configuration Features Transistor Driver : Without
Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 1 Form C, SPDT, 1 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1
Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 5 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 500 TO-5/.100 Grid Relay Coil Resistance (OHM) : 50 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 5 Vibration : 30G's, 10 - 3000Hz
Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board
Other Comment : X Level Testing
Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance
Termination Features Termination Type : PC Pins
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Configuration Features
- Transistor Driver : Without
Contact Features
- Contact Current Class : Low Level - 1 A
- TO-5/.100 Grid Relay Contact Arrangement : 1 Form C, SPDT, 1 C/O
- TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Non-Polarized, Monostable
- Coil Polarity Protection Diode : With
- Coil Power Measurement : Milliwatts
- Coil Suppression Diode : With
- Coil Voltage (VDC) : 5
- Shock : 75G's, 6ms
- TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 500
- TO-5/.100 Grid Relay Coil Resistance (OHM) : 50
- TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28
- TO-5/.100 Grid Relay Input Voltage (VDC) : 5
- Vibration : 30G's, 10 - 3000Hz
Mechanical Attachment
- TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board
Other
- Comment : X Level Testing
Product Type Features
- Coil Latching : Without
- Enclosure Type : Hermetically Sealed
- MOSFET Driver : Without
- Product Type : Relay
- Relay Type : Military/Aerospace High Performance
Termination Features
- Termination Type : PC Pins
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125