Body Features Enclosure Type : Hermetically Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Transistor Driver
Electrical Characteristics Coil Power Rating DC (WATT) : .45 Coil Resistance (OHM) : 1560 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 1
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz
Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2
Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads
Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Transistor Driver
Electrical Characteristics
- Coil Power Rating DC (WATT) : .45
- Coil Resistance (OHM) : 1560
- Coil Voltage Rating (VDC) : 26.5
- Contact Current Rating (AMP) : 1
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Non-Polarized, Monostable
- Current Type : DC
- Shock Resistance : 75G's, 6ms
- Vibration Resistance : 30G's, 10 - 3000Hz
Other
- Coil Power Rating Class (WATT) : >.3 - ≤.6
- Contact Current Class (AMP) : ≤2
Product Type Features
- Relay & Contactor Type : General Purpose Signal Relay
Termination Features
- Coil Termination & Connection Type : Extended Leads
- Main Termination & Connection Type : Extended Leads
Usage Conditions
- Environmental Ambient Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range (DEGC) : -65 - 125