TE Connectivity Electromechanical Relays & Contactors 4-1617515-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .686 Coil Resistance (OHM) : 210 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .686 Coil Resistance (OHM) : 210 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 4-1617515-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
4-1617515-2
Electromechanical Relays & Contactors 4-1617515-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .686 Coil Resistance (OHM) : 210 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .686
  • Coil Resistance (OHM) : 210
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 4-1617515-2
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393217-7 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers