TE Connectivity 3-Phase Filters 4-1609969-4

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 4-1609969-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
4-1609969-4
3-Phase Filters 4-1609969-4
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 60 Leakage Current (Max) (230VAC, 50Hz) : 6 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 60
  • Leakage Current (Max) (230VAC, 50Hz) : 6
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3 Phase, 60A, 520Vac Rohs Compliant Corcom Te Connectivity - 12AJ7596 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 60A, 520Vac Rohs Compliant Corcom Te Connectivity
12AJ7596
Power Line Filter, 3 Phase, 60A, 520Vac Rohs Compliant Corcom Te Connectivity 12AJ7596
POWER LINE FILTER, 3 PHASE, 60A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 60A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4-1609969-4 12AJ7596
Product Name 3-Phase Filters Power Line Filter, 3 Phase, 60A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871212 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609000-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Multi-Function Inlet Filters - 1-6609005-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details