TE Connectivity 3-Phase Filters 4-1609966-7

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 4-1609966-7 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
4-1609966-7
3-Phase Filters 4-1609966-7
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (230VAC, 50Hz) : 5 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (230VAC, 50Hz) : 5
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 4-1609966-7
Product Name 3-Phase Filters
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125KEPS6BFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609000-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter Modules - 174-10KEPS10AFPWVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details