TE Connectivity 3-Phase Filters 4-1609965-4

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 4-1609965-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
4-1609965-4
3-Phase Filters 4-1609965-4
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (230VAC, 50Hz) : 3 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Threaded Bolt Output Termination Type : Threaded Bolt Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (230VAC, 50Hz) : 3
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Threaded Bolt
  • Output Termination Type : Threaded Bolt

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity - 12AJ7367 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity
12AJ7367
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity 12AJ7367
POWER LINE FILTER, 3 PHASE, 15A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 15A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4-1609965-4 12AJ7367
Product Name 3-Phase Filters Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094411 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filters - 7820959 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Multi-Function Inlet Filters - 1-6609008-6 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 1 amps
View Details
Power Line Filter Modules - 10VDK1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details