TE Connectivity Power Entry Modules 4-1609157-3

Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 4-1609157-3 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
4-1609157-3
Power Entry Modules 4-1609157-3
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON

Body Features


  • Product Orientation : Vertical

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Extended Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON
Buy Now Datasheet
AC Power Entry Modules - 4-1609157-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609157-3
AC Power Entry Modules 4-1609157-3
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609157-3
AC Power Entry Modules 4-1609157-3
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 4-1609157-3 4-1609157-3
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213825-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Modules - 1-6609006-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
AC Power Entry Modules - 1-6609930-1 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details