TE Connectivity Power Entry Modules 4-1609157-2

Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 4-1609157-2 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
4-1609157-2
Power Entry Modules 4-1609157-2
Body Features Product Orientation : Vertical Electrical Characteristics Current Rating (AMP) : 6 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Extended Flange Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .250" FASTON

Body Features


  • Product Orientation : Vertical

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Extended Flange

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .250" FASTON
Buy Now Datasheet
AC Power Entry Modules - 4-1609157-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609157-2
AC Power Entry Modules 4-1609157-2
Power Entry Enhanced Performance

Power Entry Enhanced Performance

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609157-2
AC Power Entry Modules 4-1609157-2
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 4-1609157-2 4-1609157-2
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 2-6609104-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 2-6609930-6 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 3-6609107-0 - Powell Electronics, Inc.
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Power Entry Modules - 2-6609107-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers