TE Connectivity Power Entry Modules 4-1609155-5

Description
Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Mounting Ears (Vertical) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Mounting Ears (Vertical) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 4-1609155-5 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
4-1609155-5
Power Entry Modules 4-1609155-5
Body Features Filter Shield Type : Complete Can Product Orientation : Vertical Configuration Features Extender Options : None Fuse Options : Single Dimensions Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ] Electrical Characteristics Current Rating (AMP) : 10 Input Voltage Selection : Single AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Mounting Ears (Vertical) Product Type Features Filter Connector Type : IEC 60320-1 C-14 Filter Switch Type : DPST Filter Type : Power Entry Module Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : .187" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Body Features


  • Filter Shield Type : Complete Can
  • Product Orientation : Vertical

Configuration Features


  • Extender Options : None
  • Fuse Options : Single

Dimensions


  • Panel Thickness (Recommended) : .79 - 2 MM  [.031 - .079 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Input Voltage Selection : Single AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Ears (Vertical)

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-14
  • Filter Switch Type : DPST
  • Filter Type : Power Entry Module
  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Output Termination Type : .187" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
AC Power Entry Modules - 4-1609155-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609155-5
AC Power Entry Modules 4-1609155-5
C7109

C7109

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609155-5
AC Power Entry Modules 4-1609155-5
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number 4-1609155-5 4-1609155-5
Product Name Power Entry Modules AC Power Entry Modules
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609104-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Circular Power Connectors - 1218055-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details