TE Connectivity Power Entry Modules 4-1609134-8

Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules - 4-1609134-8 - TE Connectivity
Berwyn, PA, United States
Power Entry Modules
4-1609134-8
Power Entry Modules 4-1609134-8
Body Features Product Orientation : Vertical Dimensions Panel Thickness (Recommended) : 1.5 MM  [.059 INCH ] Electrical Characteristics Current Rating (AMP) : 20 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filter Connector Type : IEC 60320-1 C-20 Filter Type : Power Line Filtering Requirements : Filtered Output Termination Type : .250" FASTON

Body Features


  • Product Orientation : Vertical

Dimensions


  • Panel Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filter Connector Type : IEC 60320-1 C-20
  • Filter Type : Power Line
  • Filtering Requirements : Filtered
  • Output Termination Type : .250" FASTON
Buy Now Datasheet
AC Power Entry Modules - 4-1609134-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
4-1609134-8
AC Power Entry Modules 4-1609134-8
Power Entry Others

Power Entry Others

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - CCM1918-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
CCM1918-ND
Power Entry Connectors - Inlets, Outlets, Modules CCM1918-ND
PWR ENT RCPT IEC320-C20 PANEL QC

PWR ENT RCPT IEC320-C20 PANEL QC

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Power Connectors Power Connectors Power Connectors
Product Number 4-1609134-8 4-1609134-8 CCM1918-ND
Product Name Power Entry Modules AC Power Entry Modules Power Entry Connectors - Inlets, Outlets, Modules
Applications Residential
Standards / Certifications RoHS UL; CSA; VDE; CSA, UL, VDE
Voltage Rating 250 volts 250 volts
Power Type AC Power Connector
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 1-6609130-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 120 to 240 volts
View Details
3 suppliers
Power Entry Modules - 1609988-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
 - 1-1877069-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 1-6609005-5-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details