TE Connectivity Power Entry Modules (PEM) 4-1609134-7

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - CCM1919-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
CCM1919-ND
Power Entry Modules (PEM) CCM1919-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Connector, 20A, 250V, Panel; Connector Type Corcom - Te Connectivity - 20T9556 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector, 20A, 250V, Panel; Connector Type Corcom - Te Connectivity
20T9556
Power Entry Connector, 20A, 250V, Panel; Connector Type Corcom - Te Connectivity 20T9556
POWER ENTRY CONNECTOR, 20A, 250V, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

POWER ENTRY CONNECTOR, 20A, 250V, PANEL; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM1919-ND 20T9556
Product Name Power Entry Modules (PEM) Power Entry Connector, 20A, 250V, Panel; Connector Type Corcom - Te Connectivity
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products