TE Connectivity Single Phase Filters 4-1609037-3

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 4-1609037-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
4-1609037-3
Single Phase Filters 4-1609037-3
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .002
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .005

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM2052-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2052-ND
Power Line Filter Modules CCM2052-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4-1609037-3 CCM2052-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405077-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
DC Filters - 1-2443555-1 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 450 amps
View Details
3 suppliers
3-Phase Filters - 1-2405082-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
2 suppliers
Power Line Filter Modules - CCM1821-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details