TE Connectivity Magnet Wire Terminals 4-1601237-1

Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601237-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601237-1
Magnet Wire Terminals 4-1601237-1
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Lead Wire Size (AWG) : 20 Lead Wire Size (MMSQ) : .5 Magnet Wire Size (AWG) : 36 - 27 Magnet Wire Size (MM) : .13 - .36 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Lead Wire Size (AWG) : 20
  • Lead Wire Size (MMSQ) : .5
  • Magnet Wire Size (AWG) : 36 - 27
  • Magnet Wire Size (MM) : .13 - .36
  • Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A140990-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A140990-ND
Terminals - Magnetic Wire Connectors A140990-ND
CONN MAG TERM 27-36AWG IDC

CONN MAG TERM 27-36AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4-1601237-1 A140990-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details