TE Connectivity Magnet Wire Terminals 4-1601142-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Overall Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Contact Mating Retention Type : Hole Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Overall Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Contact Mating Retention Type : Hole Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601142-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601142-1
Magnet Wire Terminals 4-1601142-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Dimensions Magnet Wire Size (AWG) : 23 - 20 Magnet Wire Size (MM) : .57 - .81 Overall Product Length : 16.64 MM  [.655 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 8.39 MM  [.33 INCH ] Mechanical Attachment Contact Mating Retention Type : Hole Packaging Features Packaging Method : Package Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.02 INCH ]
  • Terminal Orientation : Straight

Dimensions


  • Magnet Wire Size (AWG) : 23 - 20
  • Magnet Wire Size (MM) : .57 - .81
  • Overall Product Length : 16.64 MM  [.655 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 8.39 MM  [.33 INCH ]

Mechanical Attachment


  • Contact Mating Retention Type : Hole

Packaging Features


  • Packaging Method : Package

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)
Buy Now
Terminals - Magnetic Wire Connectors - A113669-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A113669-ND
Terminals - Magnetic Wire Connectors A113669-ND
CONN MAG TERM 20-23AWG QC 0.187

CONN MAG TERM 20-23AWG QC 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 4-1601142-1 A113669-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Magnet Wire Terminals - 1-1394429-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details