TE Connectivity Magnet Wire Terminals 4-1601115-1

Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 20 - 12 Magnet Wire Size (MM) : .81 - 2.06 Product Length : 22.48 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.89 MM  [.35 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 20 - 12 Magnet Wire Size (MM) : .81 - 2.06 Product Length : 22.48 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.89 MM  [.35 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601115-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601115-1
Magnet Wire Terminals 4-1601115-1
Contact Features Magnet Wire Terminal Type : Tab Mating Tab Thickness : .64 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Magnet Wire Size (AWG) : 20 - 12 Magnet Wire Size (MM) : .81 - 2.06 Product Length : 22.48 MM  [.885 INCH ] Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ] Terminal Height : 8.89 MM  [.35 INCH ] Mechanical Attachment Mating Retention Type : Hole Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .64 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Magnet Wire Size (AWG) : 20 - 12
  • Magnet Wire Size (MM) : .81 - 2.06
  • Product Length : 22.48 MM  [.885 INCH ]
  • Stock Thickness (Magnet Wire Side) : .81 MM  [.032 INCH ]
  • Terminal Height : 8.89 MM  [.35 INCH ]

Mechanical Attachment


  • Mating Retention Type : Hole

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A140982-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A140982-ND
Terminals - Magnetic Wire Connectors A140982-ND
CONN MAG TERM 12-20AWG QC 0.250

CONN MAG TERM 12-20AWG QC 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601115-1
Terminals 4-1601115-1
Terminals TERM TAB .250X.032

Terminals TERM TAB .250X.032

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4-1601115-1 A140982-ND 4-1601115-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Magnet Wire Terminals - 1-1394429-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 31 to 33 AWG
View Details