TE Connectivity Magnet Wire Terminals 4-1601046-1

Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.115 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.17 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.115 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.17 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601046-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601046-1
Magnet Wire Terminals 4-1601046-1
Contact Features Magnet Wire Terminal Type : Wire-to-Wire Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.9 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.9 MM  [.115 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .3 - .8 Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 7.62 MM  [.3 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.17 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Bag Product Type Features Compatible With Discrete Wire Type : Magnet Wire & Lead Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Wire-to-Wire
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 2.9 MM  [.115 INCH ]
  • Compatible Insulation Diameter Range : 2.9 MM  [.115 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .3 - .8
  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 7.62 MM  [.3 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.17 MM  [.125 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire & Lead Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 175 DEGC  [-40 - 347 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A113667-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A113667-ND
Terminals - Magnetic Wire Connectors A113667-ND
CONN MAG TERM 18-34AWG IDC

CONN MAG TERM 18-34AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601046-1
Terminals 4-1601046-1
Terminals 031-101-000= WIRE2WIRE STD SMZ

Terminals 031-101-000= WIRE2WIRE STD SMZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 4-1601046-1 A113667-ND 4-1601046-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details