TE Connectivity
Magnet Wire Terminals
4-1601042-2
Description
Body Features Compatible With Cavity Size : 1601424
Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (INCH) : .024 Mating Tab Width (INCH) : .024 Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM [.078 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 11.81 MM [.465 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Body Features Compatible With Cavity Size : 1601424
Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (INCH) : .024 Mating Tab Width (INCH) : .024 Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM [.078 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 11.81 MM [.465 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Body Features Compatible With Cavity Size : 1601424
Contact Features Contact Underplating Material : Nickel Crimp Type : IDC Magnet Wire Terminal Type : Pin Mating Tab Thickness (INCH) : .024 Mating Tab Width (INCH) : .024 Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 19.81 MM [.078 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 11.81 MM [.465 INCH ]
Mechanical Attachment Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Loose Piece
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated
Body Features
- Compatible With Cavity Size : 1601424
Contact Features
- Contact Underplating Material : Nickel
- Crimp Type : IDC
- Magnet Wire Terminal Type : Pin
- Mating Tab Thickness (INCH) : .024
- Mating Tab Width (INCH) : .024
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Magnet Wire Size (AWG) : 34 - 18
- Magnet Wire Size (MM) : .16 - 1.02
- Product Length : 19.81 MM [.078 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 11.81 MM [.465 INCH ]
Mechanical Attachment
- Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
4-1601042-2 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details