TE Connectivity
Magnet Wire Terminals
4-1601009-5
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Comment : Recommended Pocket P/N 1601424, Inserted height above the pocket is 3.18mm [.125].
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -40 - 175
Request a Quote
Email Supplier
Description
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Comment : Recommended Pocket P/N 1601424, Inserted height above the pocket is 3.18mm [.125].
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -40 - 175
Request a Quote
Email Supplier
Suppliers
Contact Features Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 1.02 MM [.04 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Magnet Wire Size (AWG) : 18 - 34 Magnet Wire Size (MM) : .16 - 1.02 Overall Product Length : 8.76 MM [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment Contact Mating Retention Type : Barbs
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Comment : Recommended Pocket P/N 1601424, Inserted height above the pocket is 3.18mm [.125].
Packaging Features Packaging Method : Reel Packaging Quantity : 30000
Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range (DEGC) : -40 - 175
Contact Features
- Magnet Wire Terminal Type : Solder Post
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 1.02 MM [.04 INCH ]
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Magnet Wire Size (AWG) : 18 - 34
- Magnet Wire Size (MM) : .16 - 1.02
- Overall Product Length : 8.76 MM [.345 INCH ]
- Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
- Terminal Height : 3.18 MM [.125 INCH ]
Mechanical Attachment
- Contact Mating Retention Type : Barbs
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Comment : Recommended Pocket P/N 1601424, Inserted height above the pocket is 3.18mm [.125].
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 30000
Product Type Features
- Compatible With Discrete Wire Type : Solid, Magnet Wire
Termination Features
- Termination Method to Wire & Cable : SIAMEZE IDC
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range (DEGC) : -40 - 175
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
4-1601009-5 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details