TE Connectivity Magnet Wire Terminals 4-1601009-4

Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 4-1601009-4 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
4-1601009-4
Magnet Wire Terminals 4-1601009-4
Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 1.02 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 8.76 MM  [.345 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 1.02 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 8.76 MM  [.345 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A113660-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A113660-ND
Terminals - Magnetic Wire Connectors A113660-ND
CONN MAG TERM 18-34AWG PCB

CONN MAG TERM 18-34AWG PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
4-1601009-4
Terminals 4-1601009-4
Terminals PC TAB STANDARD SIAMEZE

Terminals PC TAB STANDARD SIAMEZE

Buy Now Datasheet
Magnet Wire Terminal, 0.51Mm, Idc; Product Range Amp Te Connectivity - 18AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Magnet Wire Terminal, 0.51Mm, Idc; Product Range Amp Te Connectivity
18AH0301
Magnet Wire Terminal, 0.51Mm, Idc; Product Range Amp Te Connectivity 18AH0301
MAGNET WIRE TERMINAL, 0.51MM, IDC; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

MAGNET WIRE TERMINAL, 0.51MM, IDC; Product Range:SIAMEZE Series; Termination:IDC / IDT; Terminal Type:Magnet Wire Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 4-1601009-4 A113660-ND 4-1601009-4 18AH0301
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals Magnet Wire Terminal, 0.51Mm, Idc; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-175216-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers