4-1589681-1 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors4-1589681-1
Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Microminiature & Nanominiature D Connectors
4-1589681-1
Microminiature & Nanominiature D Connectors
4-1589681-1
Configuration Features Number of Positions : 25 PCB Mount Orientation : Horizontal Preloaded : Yes
Contact Features Contact Current Rating (Max) (AMP) : 1
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : With
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Product Type : Connector
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Positions : 25
PCB Mount Orientation : Horizontal
Preloaded : Yes
Contact Features
Contact Current Rating (Max) (AMP) : 1
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Board Mount
Mounting Hardware : With
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Wire-to-Board
Product Type : Connector
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
4-1589681-1
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector