4-1589488-4 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors4-1589488-4
Description
Configuration Features Number of Positions : 65
Contact Features Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 65
Contact Features Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Microminiature & Nanominiature D Connectors
4-1589488-4
Microminiature & Nanominiature D Connectors
4-1589488-4
Configuration Features Number of Positions : 65
Contact Features Contact Type : Socket
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Configuration Features
Number of Positions : 65
Contact Features
Contact Type : Socket
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Power
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Receptacle
Connector System : Wire-to-Board
Sealable : No
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
4-1589488-4
Product Name
Microminiature & Nanominiature D Connectors
Connector Type
Micro Connector and Nano Connector; Wire to Board Connector