TE Connectivity Microminiature & Nanominiature D Connectors 4-1589487-7

Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote
Description
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 4-1589487-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
4-1589487-7
Microminiature & Nanominiature D Connectors 4-1589487-7
Configuration Features Number of Positions : 51 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
4-1589487-7
D-Sub Connectors 4-1589487-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Stm051M6Sn = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity - 42AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Stm051M6Sn = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity
42AJ3662
Stm051M6Sn = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity 42AJ3662
STM051M6SN = THRU-HOLE / TE CONNECTIVITY/AMP BRAND

STM051M6SN = THRU-HOLE / TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1589487-7 4-1589487-7 42AJ3662
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors Stm051M6Sn = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103168-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1925227-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Mechanical Connectors - 003416-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details