TE Connectivity Microminiature & Nanominiature D Connectors 4-1589462-1

Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 4-1589462-1 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
4-1589462-1
Microminiature & Nanominiature D Connectors 4-1589462-1
Configuration Features Number of Positions : 37 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 4-1589462-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
4-1589462-1
D-Sub Connectors 4-1589462-1
Nanonics Products

Nanonics Products

Buy Now
Sheung Wan, Hong Kong
Unspecified Connectors
4-1589462-1
Unspecified Connectors 4-1589462-1
Unspecified Connectors SSM037L2HN=SMT CONN

Unspecified Connectors SSM037L2HN=SMT CONN

Buy Now Datasheet
Ssm037L2Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity - 13H3525 - Newark, An Avnet Company
Chicago, IL, United States
Ssm037L2Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity
13H3525
Ssm037L2Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity 13H3525
SSM037L2HN = SMT CONN ROHS COMPLIANT: NO

SSM037L2HN = SMT CONN ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4-1589462-1 4-1589462-1 4-1589462-1 13H3525
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors Unspecified Connectors Ssm037L2Hn = Smt Conn Rohs Compliant Nanonics - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589483-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1532173-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
View Details