TE Connectivity Through-Hole 3A DIP Electronic Connector 4-1571552-3

Description
8-Pos DIP Socket, 3A, Gold Plated Copper, Through Hole Product overview: 4-1571552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4-1571552-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Pos DIP Socket, 3A, Gold Plated Copper, Through Hole Product overview: 4-1571552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4-1571552-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3A DIP Electronic Connector
409-4-1571552-3
Through-Hole 3A DIP Electronic Connector 409-4-1571552-3
8-Pos DIP Socket, 3A, Gold Plated Copper, Through Hole Product overview: 4-1571552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4-1571552-3 can be used for catalog matching and distributor lookup.

8-Pos DIP Socket, 3A, Gold Plated Copper, Through Hole Product overview: 4-1571552-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, DIP, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-4-1571552-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4-1571552-3 - 056934-4-1571552-3 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 4-1571552-3
056934-4-1571552-3
Sockets for ICs, Transistors - 4-1571552-3 056934-4-1571552-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056934-4-1571552-3 Packaging: Tube/Rail Type: DIP, 0.3" (7.62mm) Row Spacing Features: Open Frame Termination: Solder Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20μin (0.51μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 20μin (0.51μm) Contact Material - Post: Copper Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10 mOhm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056934-4-1571552-3
Packaging: Tube/Rail
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Positions or Pins (Grid): 8 (2 x 4)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20μin (0.51μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 20μin (0.51μm)
Contact Material - Post: Copper
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10 mOhm
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 52K3641 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
52K3641
Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 52K3641
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:AUGAT 800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Pin Length:0.125" RoHS Compliant: Yes

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:AUGAT 800 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Pin Length:0.125" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-4-1571552-3 056934-4-1571552-3 52K3641
Product Name Through-Hole 3A DIP Electronic Connector Sockets for ICs, Transistors - 4-1571552-3 Dip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details