Body Features Color : Black Connector Profile : Standard Frame Style : Ladder, Open Sleeve Material : Copper Sleeve Plating Material : Tin
Configuration Features Number of Positions : 14 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 20 Contact Type : Pin Mating Contact Type : Four-Fingered PCB Contact Termination Area Plating Material : Tin Socket Style : Standard Socket Type : DIP
Dimensions Height Above PC Board : 2.67 MM [.105 INCH ] Length (INCH) : .7 Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 10 Insulation Resistance (MEGO) : 5000
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 34
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Straight Product Type : Socket
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Color : Black
- Connector Profile : Standard
- Frame Style : Ladder, Open
- Sleeve Material : Copper
- Sleeve Plating Material : Tin
Configuration Features
- Number of Positions : 14
- Number of Rows : 2
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Beryllium Copper
- Contact Current Rating (Max) (AMP) : 3
- Contact Fabrication : Stamped & Formed
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness (MICIN) : 20
- Contact Type : Pin
- Mating Contact Type : Four-Fingered
- PCB Contact Termination Area Plating Material : Tin
- Socket Style : Standard
- Socket Type : DIP
Dimensions
- Height Above PC Board : 2.67 MM [.105 INCH ]
- Length (INCH) : .7
- Row-to-Row Spacing : 7.62 MM [.3 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 10
- Insulation Resistance (MEGO) : 5000
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Thermoplastic
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Tube, Tube
- Packaging Quantity : 34
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Leg Style : Straight
- Product Type : Socket
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post Length : 3.18 MM [.125 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]