TE Connectivity Connector, Dip Socket, 16 Position, Th; Product Range Te Connectivity 4-1571551-4.

Description
CONNECTOR, DIP SOCKET, 16 POSITION, TH; PRODUCT RANGE:ECONOMY 500 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:16CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES
Description
CONNECTOR, DIP SOCKET, 16 POSITION, TH; PRODUCT RANGE:ECONOMY 500 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:16CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Dip Socket, 16 Position, Th; Product Range Te Connectivity - 30AC4602 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dip Socket, 16 Position, Th; Product Range Te Connectivity
30AC4602
Connector, Dip Socket, 16 Position, Th; Product Range Te Connectivity 30AC4602
CONNECTOR, DIP SOCKET, 16 POSITION, TH; PRODUCT RANGE:ECONOMY 500 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:16CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES

CONNECTOR, DIP SOCKET, 16 POSITION, TH; PRODUCT RANGE:ECONOMY 500 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:16CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:7.62MM; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4602
Product Name Connector, Dip Socket, 16 Position, Th; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details