Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038582-4-1554683-4
Pitch: 1.25 mm
Termination: Solder
Number of Contacts: 14
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1038582-4-1554683-4 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4-1554683-4 |